MODEL 7059-PCM6I6MD9 -- 7000 SERIES PERSONAL COMM. MODULE
Empower RF Systems
7000 Series Personal Comm. Module
Model 7059-PCM6I6MD9
Datasheet
Datasheet
Suppliers
7000 Series Personal Comm. Module
Model 7059-PCM6I6MD9
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 7059-PCM6I6MD9 |
|
Product Name
|
7000 Series Personal Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
3400 to 3600 MHz
|
|
Minimum Gain
|
20 dB
|
|
Maximum Gain
|
20 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
Operating Temperature
-45 to 85 C (-49 to 185 F)
View Details
4 suppliers
Applications
RF Microwave
Frequency Range
0.0 to 6000 MHz
Minimum Gain
14.4 dB
View Details