Qorvo RF Amplifiers - RF2337TR7 RF2337TR7

Description
Manufacturer: RFMD Win Source Part Number: 793150-RF2337TR7 Packaging: Reel package Package: SC-74A, SOT-753 Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Operating Supply Voltage: 3.5V Gain: 14.4dB Noise Figure: 4.5dB P1dB: 11.8dB (15.1mW) RF Type: ISM, Broadcast Television Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 40mA ~ 51mA Manufacturer Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793150-RF2337TR7 Packaging: Reel package Package: SC-74A, SOT-753 Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Operating Supply Voltage: 3.5V Gain: 14.4dB Noise Figure: 4.5dB P1dB: 11.8dB (15.1mW) RF Type: ISM, Broadcast Television Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 40mA ~ 51mA Manufacturer Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2337TR7
793150-RF2337TR7
RF Amplifiers - RF2337TR7 793150-RF2337TR7
Manufacturer: RFMD Win Source Part Number: 793150-RF2337TR7 Packaging: Reel package Package: SC-74A, SOT-753 Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Operating Supply Voltage: 3.5V Gain: 14.4dB Noise Figure: 4.5dB P1dB: 11.8dB (15.1mW) RF Type: ISM, Broadcast Television Part Status: Obsolete(EOL) Categories: RF/IF and RFID Operating Supply Current: 40mA ~ 51mA Manufacturer Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 793150-RF2337TR7
Packaging: Reel package
Package: SC-74A, SOT-753
Test Frequency: 2GHz
Frequency: 0Hz ~ 6GHz
Operating Supply Voltage: 3.5V
Gain: 14.4dB
Noise Figure: 4.5dB
P1dB: 11.8dB (15.1mW)
RF Type: ISM, Broadcast Television
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Operating Supply Current: 40mA ~ 51mA
Manufacturer Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793150-RF2337TR7
Product Name RF Amplifiers - RF2337TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB2731-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 31000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details