MODEL 7006-PCM3F3H7M -- 7000 SERIES PERSONAL COMM. MODULE
Empower RF Systems
7000 Series Personal Comm. Module
Model 7006-PCM3F3H7M
Datasheet
Datasheet
Suppliers
7000 Series Personal Comm. Module
Model 7006-PCM3F3H7M
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 7006-PCM3F3H7M |
|
Product Name
|
7000 Series Personal Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 60 C (32 to 140 F)
|
|
Frequency Range
|
292 to 320 MHz
|
|
Minimum Gain
|
45 dB
|
|
Maximum Gain
|
46.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 8-MSOP
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
50 to 6000 MHz
Minimum Gain
5.6 dB
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
4000 to 6000 MHz
View Details
2 suppliers