MODEL 4023-GCS3C3FUT -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4023-GCS3C3FUT
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4023-GCS3C3FUT
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4023-GCS3C3FUT |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
100 to 250 MHz
|
|
Minimum Gain
|
60 dB
|
|
Maximum Gain
|
60 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Frequency Range
50 to 4000 MHz
Minimum Gain
17.5 dB
View Details
Applications
RF Microwave
Package Type
Surface Mount; TO-272 WB-16
View Details
Minimum Gain
27.5 dB
Maximum Gain
28.5 dB
Operating current
0.2900 amps
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details