Qorvo RF Amplifiers - RDA1005LSR RDA1005LSR

Description
Manufacturer: RFMD Win Source Part Number: 793070-RDA1005LSR Packaging: Reel package Package: 32-LFQFN Exposed Pad Test Frequency: 2.7GHz Frequency: 50MHz ~ 4GHz Operating Supply Voltage: 4.75 V ~ 5.25 V Gain: 17.5dB Noise Figure: 6.3dB P1dB: 19dB (79.4mW) RF Type: General Family Name: RDA1005L Categories: RF/IF and RFID Operating Supply Current: 82mA Manufacturer Package: 32-MCM (5.2x5.2) Alternative Parts (Cross-Reference): MAX3538UTC+; MAX3538UTC; MAX3537UTC+; MAX2056ETX; Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793070-RDA1005LSR Packaging: Reel package Package: 32-LFQFN Exposed Pad Test Frequency: 2.7GHz Frequency: 50MHz ~ 4GHz Operating Supply Voltage: 4.75 V ~ 5.25 V Gain: 17.5dB Noise Figure: 6.3dB P1dB: 19dB (79.4mW) RF Type: General Family Name: RDA1005L Categories: RF/IF and RFID Operating Supply Current: 82mA Manufacturer Package: 32-MCM (5.2x5.2) Alternative Parts (Cross-Reference): MAX3538UTC+; MAX3538UTC; MAX3537UTC+; MAX2056ETX; Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RDA1005LSR
793070-RDA1005LSR
RF Amplifiers - RDA1005LSR 793070-RDA1005LSR
Manufacturer: RFMD Win Source Part Number: 793070-RDA1005LSR Packaging: Reel package Package: 32-LFQFN Exposed Pad Test Frequency: 2.7GHz Frequency: 50MHz ~ 4GHz Operating Supply Voltage: 4.75 V ~ 5.25 V Gain: 17.5dB Noise Figure: 6.3dB P1dB: 19dB (79.4mW) RF Type: General Family Name: RDA1005L Categories: RF/IF and RFID Operating Supply Current: 82mA Manufacturer Package: 32-MCM (5.2x5.2) Alternative Parts (Cross-Reference): MAX3538UTC+; MAX3538UTC; MAX3537UTC+; MAX2056ETX; Introduction Date: May 20, 2008 ECCN: 5A991.g Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793070-RDA1005LSR
Packaging: Reel package
Package: 32-LFQFN Exposed Pad
Test Frequency: 2.7GHz
Frequency: 50MHz ~ 4GHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Gain: 17.5dB
Noise Figure: 6.3dB
P1dB: 19dB (79.4mW)
RF Type: General
Family Name: RDA1005L
Categories: RF/IF and RFID
Operating Supply Current: 82mA
Manufacturer Package: 32-MCM (5.2x5.2)
Alternative Parts (Cross-Reference): MAX3538UTC+; MAX3538UTC; MAX3537UTC+; MAX2056ETX;
Introduction Date: May 20, 2008
ECCN: 5A991.g
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793070-RDA1005LSR
Product Name RF Amplifiers - RDA1005LSR
Applications RF Microwave
Frequency Range 50 to 4000 MHz
Minimum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2610-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-2-1100-22-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2 to 1100 MHz
Minimum Gain 22 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details