MODEL 4021-GCS3H3PHM -- 4000 SERIES GENERAL COMM. SYSTEM
Empower RF Systems
4000 Series General Comm. System
Model 4021-GCS3H3PHM
Datasheet
Datasheet
Suppliers
4000 Series General Comm. System
Model 4021-GCS3H3PHM
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 4021-GCS3H3PHM |
|
Product Name
|
4000 Series General Comm. System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
350 to 760 MHz
|
|
Minimum Gain
|
46 dB
|
|
Maximum Gain
|
46 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
650 to 1200 MHz
Minimum Gain
31 dB
View Details
Applications
RF Microwave
Frequency Range
0.0 to 6000 MHz
Minimum Gain
16 dB
View Details