Empower RF Systems 3000 Series General Comm. Module Model 3057-GCM4A4DT6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
3000 Series General Comm. Module
Model 3057-GCM4A4DT6
3000 Series General Comm. Module Model 3057-GCM4A4DT6

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 3057-GCM4A4DT6
Product Name 3000 Series General Comm. Module
Amplifier Type Power Amplifier
Frequency Range 1025 to 1150 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Output Power 59.03 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GHB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 29 dB
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details