MODEL 3050-GCM3E3III -- 3000 SERIES GENERAL COMM. MODULE
Empower RF Systems
3000 Series General Comm. Module
Model 3050-GCM3E3III
Datasheet
Datasheet
Suppliers
3000 Series General Comm. Module
Model 3050-GCM3E3III
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 3050-GCM3E3III |
|
Product Name
|
3000 Series General Comm. Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-10 to 60 C (14 to 140 F)
|
|
Frequency Range
|
200 to 400 MHz
|
|
Minimum Gain
|
37 dB
|
|
Maximum Gain
|
37 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
50 to 6000 MHz
View Details
4 suppliers
Applications
RF Microwave
Frequency Range
400 to 2700 MHz
Minimum Gain
12 dB
View Details