Qorvo RF Amplifiers - RF2126TR7 RF2126TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 182708-RF2126TR7 Packaging: Reel - TR Frequency: 400MHz to 2.7GHz Gain: 12dB RF Type: ISM, WLAN ,PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6.5 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 182708-RF2126TR7 Packaging: Reel - TR Frequency: 400MHz to 2.7GHz Gain: 12dB RF Type: ISM, WLAN ,PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6.5 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2126TR7
182708-RF2126TR7
RF Amplifiers - RF2126TR7 182708-RF2126TR7
Manufacturer: RF Micro Devices Win Source Part Number: 182708-RF2126TR7 Packaging: Reel - TR Frequency: 400MHz to 2.7GHz Gain: 12dB RF Type: ISM, WLAN ,PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 6.5 V Operating Supply Current: 180mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 182708-RF2126TR7
Packaging: Reel - TR
Frequency: 400MHz to 2.7GHz
Gain: 12dB
RF Type: ISM, WLAN ,PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 6.5 V
Operating Supply Current: 180mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 182708-RF2126TR7
Product Name RF Amplifiers - RF2126TR7
Applications RF Microwave
Frequency Range 400 to 2700 MHz
Minimum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF3863TR7 - 1004214-RF3863TR7 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 380 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details