MODEL 2069-BBS1C3FEL -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2069-BBS1C3FEL
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2069-BBS1C3FEL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2069-BBS1C3FEL |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1 to 250 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Frequency Range
4000 MHz
Minimum Gain
24.6 dB
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
57000 to 65000 MHz
Maximum Gain
13 dB
View Details