MODEL 2061-BBS0D3FAJ -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2061-BBS0D3FAJ
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2061-BBS0D3FAJ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2061-BBS0D3FAJ |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
0.1500 to 230 MHz
|
|
Minimum Gain
|
40 dB
|
|
Maximum Gain
|
40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-5-12
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
0.0050 to 300 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
700 to 3000 MHz
Minimum Gain
18 dB
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
13750 to 14500 MHz
View Details