MODEL 2055-BBS3Q7E9I -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2055-BBS3Q7E9I
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2055-BBS3Q7E9I
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2055-BBS3Q7E9I |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 4200 MHz
|
|
Minimum Gain
|
38 dB
|
|
Maximum Gain
|
38 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; TO-272 WB-16
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 18000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 60 C (-4 to 140 F)
Frequency Range
700 to 2700 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
5G
Frequency Range
27500 to 31000 MHz
View Details