MODEL 2052-BBS3I4APQ -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2052-BBS3I4APQ
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2052-BBS3I4APQ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2052-BBS3I4APQ |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
400 to 1000 MHz
|
|
Minimum Gain
|
54 dB
|
|
Maximum Gain
|
54 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier
MMIC Tech.
MMIC
Package Type
Surface Mount
View Details
3 suppliers
Applications
RF Microwave
Frequency Range
0.0 to 12000 MHz
Minimum Gain
11 to 13 dB
View Details