MODEL 2033-BBS2E4AMP -- 2000 SERIES BROADBAND SYSTEM
Empower RF Systems
2000 Series Broadband System
Model 2033-BBS2E4AMP
Datasheet
Datasheet
Suppliers
2000 Series Broadband System
Model 2033-BBS2E4AMP
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 2033-BBS2E4AMP |
|
Product Name
|
2000 Series Broadband System |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
20 to 1000 MHz
|
|
Minimum Gain
|
52 dB
|
|
Maximum Gain
|
52 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
0 to 55 C (32 to 131 F)
Nominal Impedance
50
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
5 to 210 MHz
View Details