Qorvo RF Amplifiers QPB3321TR13

Description
17DB HIGH-LINEARITY SINGLE-ENDED
Request a Quote Datasheet
Description
17DB HIGH-LINEARITY SINGLE-ENDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPB3321TR13TR-ND - DigiKey
Thief River Falls, MN, United States
17DB HIGH-LINEARITY SINGLE-ENDED

17DB HIGH-LINEARITY SINGLE-ENDED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPB3321TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 210 MHz
Minimum Gain 17.4 dB
Maximum Gain 17.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz - ADCA3992 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
RF Amplifiers - 2312-QPB3321SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 210 MHz
View Details