Empower RF Systems 2000 Series Broadband System Model 2024-BBS1C4ALP

Description
Description
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 2024-BBS1C4ALP is a solid-state broadband high power amplifier designed for ultra broadband linear applications, operating within a frequency range of 1 to 1000 MHz and delivering up to 120 Watts of output power. It features high power RF MOSFET devices that ensure wide frequency response, high gain, low distortion, and good linearity. The amplifier employs advanced broadband RF matching networks and EMI/RFI filters, contributing to its high efficiency and performance. This model includes a universal voltage, single-phase power supply and a built-in forced air-cooling system, making it suitable for continuous operation. It has a small form factor and weighs 80 pounds, with dimensions of 19 x 8.75 x 22 inches. The amplifier supports various modulation types, including CW, AM, and FM, and has a 50-ohm input/output impedance. Key electrical specifications include a power gain of 52 dB at 1 dB gain compression, a noise figure of 10 dB, and a third-order intercept point of +58 dBm. The amplifier is designed to operate in ambient temperatures ranging from 0 to +50 °C and can withstand non-operating temperatures from -40 to +85 °C. It is built to meet rigorous environmental standards, including vibration and shock resistance. Overall, the Model 2024-BBS1C4ALP is a reliable choice for engineers seeking a high-performance broadband amplifier for demanding applications.

Datasheet Summary
Powered by GS/AI

The Model 2024-BBS1C4ALP is a solid-state broadband high power amplifier designed for ultra broadband linear applications, operating within a frequency range of 1 to 1000 MHz and delivering up to 120 Watts of output power. It features high power RF MOSFET devices that ensure wide frequency response, high gain, low distortion, and good linearity. The amplifier employs advanced broadband RF matching networks and EMI/RFI filters, contributing to its high efficiency and performance. This model includes a universal voltage, single-phase power supply and a built-in forced air-cooling system, making it suitable for continuous operation. It has a small form factor and weighs 80 pounds, with dimensions of 19 x 8.75 x 22 inches. The amplifier supports various modulation types, including CW, AM, and FM, and has a 50-ohm input/output impedance. Key electrical specifications include a power gain of 52 dB at 1 dB gain compression, a noise figure of 10 dB, and a third-order intercept point of +58 dBm. The amplifier is designed to operate in ambient temperatures ranging from 0 to +50 °C and can withstand non-operating temperatures from -40 to +85 °C. It is built to meet rigorous environmental standards, including vibration and shock resistance. Overall, the Model 2024-BBS1C4ALP is a reliable choice for engineers seeking a high-performance broadband amplifier for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
2000 Series Broadband System
Model 2024-BBS1C4ALP
2000 Series Broadband System Model 2024-BBS1C4ALP
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 2024-BBS1C4ALP
Product Name 2000 Series Broadband System
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 1 to 1000 MHz
Minimum Gain 52 dB
Maximum Gain 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Rack N, High Power Amplifier, 2500 MHz to 6000 MHz, 50Ω - HPA-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 2500 to 6000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.4 dB
View Details