Empower RF Systems 2000 Series Broadband System Model 2005-BBS0A3FKO

Description
Description
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 2005-BBS0A3FKO from Empower RF Systems is a solid-state broadband high power amplifier designed for low band applications, operating within a frequency range of 0.01 to 230 MHz and delivering up to 100 Watts of output power. It features high power MOSFET devices that ensure wide frequency response, high gain, low distortion, and excellent linearity. The amplifier employs advanced RF matching networks and EMI/RFI filters to achieve high efficiency and performance.

This model includes a universal voltage power supply (100-240VAC) and a built-in forced air cooling system, making it suitable for continuous operation. It has a Class AB design and is capable of handling various modulation types, including CW, AM, and FM. The amplifier has a 50-ohm input/output impedance and offers a gain adjustment range of 20 to 25 dB.

Mechanical specifications include dimensions of 19 x 5.25 x 22 inches and a weight of 50 pounds. The amplifier is designed to operate in ambient temperatures from 0 to +50°C and can withstand non-operating temperatures from -40 to +85°C. It is built to meet MIL-STD-810F standards for vibration and shock, ensuring high reliability and ruggedness in demanding environments.

Datasheet Summary
Powered by GS/AI

The Model 2005-BBS0A3FKO from Empower RF Systems is a solid-state broadband high power amplifier designed for low band applications, operating within a frequency range of 0.01 to 230 MHz and delivering up to 100 Watts of output power. It features high power MOSFET devices that ensure wide frequency response, high gain, low distortion, and excellent linearity. The amplifier employs advanced RF matching networks and EMI/RFI filters to achieve high efficiency and performance.

This model includes a universal voltage power supply (100-240VAC) and a built-in forced air cooling system, making it suitable for continuous operation. It has a Class AB design and is capable of handling various modulation types, including CW, AM, and FM. The amplifier has a 50-ohm input/output impedance and offers a gain adjustment range of 20 to 25 dB.

Mechanical specifications include dimensions of 19 x 5.25 x 22 inches and a weight of 50 pounds. The amplifier is designed to operate in ambient temperatures from 0 to +50°C and can withstand non-operating temperatures from -40 to +85°C. It is built to meet MIL-STD-810F standards for vibration and shock, ensuring high reliability and ruggedness in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
2000 Series Broadband System
Model 2005-BBS0A3FKO
2000 Series Broadband System Model 2005-BBS0A3FKO
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 2005-BBS0A3FKO
Product Name 2000 Series Broadband System
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 0.0100 to 230 MHz
Minimum Gain 50 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-400-8000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 40 dB
View Details
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications - SE2611T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details