MODEL 1094-BBM2E3KKO -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1094-BBM2E3KKO
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1094-BBM2E3KKO
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1094-BBM2E3KKO |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency Range
|
20 to 520 MHz
|
|
Minimum Gain
|
50 dB
|
|
Maximum Gain
|
50 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-45 to 105 C (-49 to 221 F)
MMIC Tech.
MMIC
View Details
Applications
RF Microwave
Frequency Range
0.0 to 3000 MHz
Minimum Gain
13.5 to 15 dB
View Details