MODEL 1092-BBM2E4AFE -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1092-BBM2E4AFE
Suppliers
1000 Series Broadband Module
Model 1092-BBM2E4AFE
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1092-BBM2E4AFE |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
20 to 1000 MHz
|
|
Minimum Gain
|
30 dB
|
|
Maximum Gain
|
30 dB
|
|
Output Power
|
46.51 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
RoHS Compliant
RoHS
Frequency Range
40 to 2600 MHz
View Details
4 suppliers
RoHS Compliant
RoHS
Frequency Range
400 to 2300 MHz
Output Power
33 dBm
View Details