MODEL 1076-BBM3C3K0I -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1076-BBM3C3K0I
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1076-BBM3C3K0I
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1076-BBM3C3K0I |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
-35 to 70 C (-31 to 158 F)
|
|
Frequency Range
|
100 to 520 MHz
|
|
Minimum Gain
|
38 dB
|
|
Maximum Gain
|
40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 8-MSOP
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Operating Temperature
-20 to 71 C (-4 to 160 F)
Frequency Range
0.1000 to 1000 MHz
View Details
3 suppliers
Applications
RF Microwave
Frequency Range
0.0 to 6000 MHz
Minimum Gain
16 dB
View Details