MODEL 1054-BBM3Q5KFL -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1054-BBM3Q5KFL
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1054-BBM3Q5KFL
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1054-BBM3Q5KFL |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
800 to 2500 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
0 to 60 C (32 to 140 F)
Package Type
Connectorized
View Details
2 suppliers
RoHS Compliant
RoHS
Frequency Range
400 to 2700 MHz
Output Power
33 dBm
View Details