MODEL 1052-BBM3I4EAJ -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1052-BBM3I4EAJ
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1052-BBM3I4EAJ
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1052-BBM3I4EAJ |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
400 to 1200 MHz
|
|
Minimum Gain
|
40 dB
|
|
Maximum Gain
|
40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
TO-270 WB-14 GULL
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
Operating Temperature
-45 to 85 C (-49 to 185 F)
View Details
4 suppliers
Applications
RF Microwave
Frequency Range
0.0 to 6000 MHz
Minimum Gain
14 to 15.8 dB
View Details