Qorvo RF Amplifiers - RF2047TR7 RF2047TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062479-RF2047TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 14dB to 15.8dB Noise Figure: 3.6dB P1dB: 12.2dBm (16.6mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 3 V to 4 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062479-RF2047TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 14dB to 15.8dB Noise Figure: 3.6dB P1dB: 12.2dBm (16.6mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 3 V to 4 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2047TR7
062479-RF2047TR7
RF Amplifiers - RF2047TR7 062479-RF2047TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062479-RF2047TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 6GHz Gain: 14dB to 15.8dB Noise Figure: 3.6dB P1dB: 12.2dBm (16.6mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 3 V to 4 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 062479-RF2047TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 14dB to 15.8dB
Noise Figure: 3.6dB
P1dB: 12.2dBm (16.6mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 4-Micro-X
Supply Voltage - Operating: 3 V to 4 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062479-RF2047TR7
Product Name RF Amplifiers - RF2047TR7
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14 to 15.8 dB
Maximum Gain 14 to 15.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA5219TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n/ac
Frequency Range 2400 to 2500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details