Empower RF Systems 1000 Series Broadband Module Model 1051-BBM2E3KKB

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
1000 Series Broadband Module
Model 1051-BBM2E3KKB
1000 Series Broadband Module Model 1051-BBM2E3KKB
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 1051-BBM2E3KKB
Product Name 1000 Series Broadband Module
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 20 to 500 MHz
Minimum Gain 24 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGB717L7ESDE6327XTSA1 - 1023306-BGB717L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 76 to 108 MHz
Minimum Gain 12 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details