MODEL 1048-BBM5A7AEL -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1048-BBM5A7AEL
Suppliers
1000 Series Broadband Module
Model 1048-BBM5A7AEL
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1048-BBM5A7AEL |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
2000 to 4000 MHz
|
|
Minimum Gain
|
44 dB
|
|
Maximum Gain
|
44 dB
|
|
Output Power
|
46.43 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 8-LCC (3x3)
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Frequency Range
650 to 1200 MHz
Minimum Gain
31 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
0.0 to 22000 MHz
View Details