Qorvo RF Amplifiers CMD284P4

Description
DC - 20 GHZ DISTRIBUTED AMPLIFIE
Request a Quote Datasheet
Description
DC - 20 GHZ DISTRIBUTED AMPLIFIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD284P4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD284P4DKR-ND
RF Amplifiers 2312-CMD284P4DKR-ND
DC - 20 GHZ DISTRIBUTED AMPLIFIE

DC - 20 GHZ DISTRIBUTED AMPLIFIE

Buy Now Datasheet
RF Amplifiers - 2312-CMD284P4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD284P4CT-ND
RF Amplifiers 2312-CMD284P4CT-ND
DC - 20 GHZ DISTRIBUTED AMPLIFIE

DC - 20 GHZ DISTRIBUTED AMPLIFIE

Buy Now Datasheet
RF Amplifiers - 2312-CMD284P4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD284P4TR-ND
RF Amplifiers 2312-CMD284P4TR-ND
DC - 20 GHZ DISTRIBUTED AMPLIFIE

DC - 20 GHZ DISTRIBUTED AMPLIFIE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD284P4DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 22000 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3223-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1003 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details