The Model 1029-BBM3I4AAJ from Empower RF Systems is a solid-state broadband high power amplifier designed for applications requiring high linearity and efficiency. It operates within a frequency range of 400 to 1000 MHz and delivers a power output of up to 10 Watts. The amplifier features a Class A linear design utilizing push-pull MOSFET power devices, which contribute to its high gain, low distortion, and wide dynamic range. With a small form factor of 6.0 x 3.0 x 1.1 inches and a weight of 1.0 pound, the amplifier is suitable for various modulation types, including continuous wave (CW), amplitude modulation (AM), and frequency modulation (FM). It has a 50-ohm input/output impedance and requires an external heatsink for cooling. The electrical specifications include a typical power gain of 40 dB at 1 dB gain compression, a noise figure of 7 to 10 dB, and a third-order intercept point of +48 dBm. The amplifier is designed to operate in environments with temperatures ranging from 0 to +75°C and can withstand non-operating temperatures from -40 to +85°C. It also meets MIL-STD-810F standards for vibration and shock. Engineers considering this amplifier should note its high reliability, ruggedness, and the ability to handle various load conditions, making it suitable for demanding applications.
| Empower RF Systems | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | Model 1029-BBM3I4AAJ |
| Product Name | 1000 Series Broadband Module |
| Amplifier Type | Power Amplifier |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Frequency Range | 400 to 1000 MHz |
| Minimum Gain | 40 dB |
| Maximum Gain | 40 dB |