Empower RF Systems 1000 Series Broadband Module Model 1024-BBM0D3FEL

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
1000 Series Broadband Module
Model 1024-BBM0D3FEL
1000 Series Broadband Module Model 1024-BBM0D3FEL
Datasheet

Technical Specifications

  Empower RF Systems
Product Category RF Amplifiers
Product Number Model 1024-BBM0D3FEL
Product Name 1000 Series Broadband Module
Amplifier Type Power Amplifier
Frequency Range 0.1500 to 230 MHz
Minimum Gain 44 dB
Maximum Gain 44 dB
Output Power 46.43 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Power Amplifier, 10 MHz to 4000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-43-1W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Military / Defense
Frequency Range 10 to 4000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPA4605SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, LTE
Frequency Range 4500 to 4600 MHz
View Details