MODEL 1011-BBM4A5AH4 -- 1000 SERIES BROADBAND MODULE
Empower RF Systems
1000 Series Broadband Module
Model 1011-BBM4A5AH4
Datasheet
Datasheet
Suppliers
1000 Series Broadband Module
Model 1011-BBM4A5AH4
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 1011-BBM4A5AH4 |
|
Product Name
|
1000 Series Broadband Module |
|
Amplifier Type
|
Power Amplifier
|
|
Operating Temperature
|
0 to 50 C (32 to 122 F)
|
|
Frequency Range
|
1000 to 2000 MHz
|
|
Minimum Gain
|
10 dB
|
|
Maximum Gain
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier
Applications
EMC/RFI Testing
Frequency Range
10 to 1000 MHz
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
3 suppliers
Applications
RF Microwave
Frequency Range
0.0 to 6000 MHz
Minimum Gain
14 to 15.8 dB
View Details