MODEL 0600-0027 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0027
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0027 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
2000 to 18000 MHz
|
|
Minimum Gain
|
20 dB
|
|
Maximum Gain
|
20 dB
|
|
Output Power
|
20 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
RoHS Compliant
RoHS
MMIC Tech.
MMIC
View Details
4 suppliers
Amplifier Type
Low Noise Amplifier
Applications
Radar Systems; SATCOM
RoHS Compliant
RoHS
View Details
2 suppliers