MODEL 0600-0026 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0026
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0026 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
500 to 6000 MHz
|
|
Minimum Gain
|
30 dB
|
|
Maximum Gain
|
30 dB
|
|
Output Power
|
15 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount; 6-SuperMiniMold
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 26500 MHz
View Details
Amplifier Type
Power Amplifier
Operating Temperature
-20 to 65 C (-4 to 149 F)
Package Type
Connectorized
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Radar
Frequency Range
8000 to 12000 MHz
View Details