MODEL 0600-0015 -- WIDE BAND LOW & MEDIUM POWER LNA
Empower RF Systems
Wide Band Low & Medium Power LNA
Model 0600-0015
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
Model 0600-0015 |
|
Product Name
|
Wide Band Low & Medium Power LNA |
|
Amplifier Type
|
Low Noise Amplifier
|
|
Frequency Range
|
2000 to 18000 MHz
|
|
Minimum Gain
|
30 dB
|
|
Maximum Gain
|
30 dB
|
|
Output Power
|
10 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
18000 to 40000 MHz
View Details
Amplifier Type
Power Amplifier
Applications
Radar Systems
Operating Temperature
90 C (194 F)
View Details
Applications
RF Microwave
Frequency Range
300 to 3000 MHz
Minimum Gain
11 to 12.5 dB
View Details