Qorvo RF Amplifiers - RF3315TR7 RF3315TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092098-RF3315TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 300MHz to 3GHz Gain: 11dB to 12.5dB Noise Figure: 3dB to 4dB P1dB: 21dBm (125.9mW) to 23dBm (199.5mW) RF Type: PCS, WLL, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 100mA to 170mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 1092098-RF3315TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 300MHz to 3GHz Gain: 11dB to 12.5dB Noise Figure: 3dB to 4dB P1dB: 21dBm (125.9mW) to 23dBm (199.5mW) RF Type: PCS, WLL, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 100mA to 170mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF3315TR7
1092098-RF3315TR7
RF Amplifiers - RF3315TR7 1092098-RF3315TR7
Manufacturer: RFMD Win Source Part Number: 1092098-RF3315TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 300MHz to 3GHz Gain: 11dB to 12.5dB Noise Figure: 3dB to 4dB P1dB: 21dBm (125.9mW) to 23dBm (199.5mW) RF Type: PCS, WLL, W-CDMA Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 100mA to 170mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092098-RF3315TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 300MHz to 3GHz
Gain: 11dB to 12.5dB
Noise Figure: 3dB to 4dB
P1dB: 21dBm (125.9mW) to 23dBm (199.5mW)
RF Type: PCS, WLL, W-CDMA
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 100mA to 170mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1092098-RF3315TR7
Product Name RF Amplifiers - RF3315TR7
Applications RF Microwave
Frequency Range 300 to 3000 MHz
Minimum Gain 11 to 12.5 dB
Maximum Gain 11 to 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
2300 - 2700 MHz 2 W Digital Control Variable Gain Amplifier - QPB9011 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
View Details