MODEL 0300-1274 -- DIGITALLY PROGRAMMABLE ATTENUATOR
Empower RF Systems
Digitally Programmable Attenuator
Model 0300-1274
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1274 |
|
Product Name
|
Digitally Programmable Attenuator |
|
Attenuator Type
|
Digital; Digitally Programmable
|
|
Number of Bits
|
6
|
|
Frequency
|
4 to 8 GHz
|
|
Insertion Loss
|
2.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 26.5 GHz
VSWR
1.35 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuation
10 dB
Package Type
N-Type In-Line Module
Connectors
Type N
View Details
Attenuation
25 dB
Package Type
16-VFQFN Exposed Pad
View Details