Mini-Circuits Attenuators NAT-10DC+

Description
10 DB FIXED ATT, 200 - 2500 MHZ
Request a Quote Datasheet
Description
10 DB FIXED ATT, 200 - 2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-NAT-10DC+-ND - DigiKey
Thief River Falls, MN, United States
10 DB FIXED ATT, 200 - 2500 MHZ

10 DB FIXED ATT, 200 - 2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-NAT-10DC+-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - YAT-30A+ - 904149-YAT-30A+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers