Empower RF Systems Digitally Programmable Attenuator Model 0300-1271

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Inglewood, CA, USA
Digitally Programmable Attenuator
Model 0300-1271
Digitally Programmable Attenuator Model 0300-1271
Supplier's Site

Technical Specifications

  Empower RF Systems
Product Category RF Attenuators
Product Number Model 0300-1271
Product Name Digitally Programmable Attenuator
Attenuator Type Digital; Digitally Programmable
Number of Bits 6
Frequency 8 to 12 GHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-S3W2+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
6GHz 6 BIT Attenuator - 852-RFSA3613TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
View Details
2 suppliers