Mini-Circuits Attenuators BW-S3W2+

Description
FXD ATTEN 2W SMA F/M 3DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 2W SMA F/M 3DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S3W2+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-S3W2+-ND
Attenuators 3157-BW-S3W2+-ND
FXD ATTEN 2W SMA F/M 3DB ROHS

FXD ATTEN 2W SMA F/M 3DB ROHS

Buy Now Datasheet
Attenuators - BW-S3W2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S3W2+
Attenuators BW-S3W2+
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S3W2+-ND BW-S3W2+
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details