MODEL 0300-1270 -- DIGITALLY PROGRAMMABLE ATTENUATOR
Empower RF Systems
Digitally Programmable Attenuator
Model 0300-1270
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1270 |
|
Product Name
|
Digitally Programmable Attenuator |
|
Attenuator Type
|
Digital; Digitally Programmable
|
|
Number of Bits
|
6
|
|
Frequency
|
4 to 8 GHz
|
|
Insertion Loss
|
6 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 3 GHz
VSWR
1.2 :1
View Details
Eteily Technologies India Pvt. Ltd.
Frequency
3 GHz
Attenuation
10 dB
Package Type
Connectorized
View Details
Attenuation
5 dB
Package Type
6-TDFN Exposed Pad
View Details
2 suppliers