MODEL 0300-1262 -- VOLTAGE VARIABLE PIN DIODE ATTENUATOR
Empower RF Systems
Voltage Variable PIN Diode Attenuator
Model 0300-1262
Technical Specifications
|
Product Category
|
RF Attenuators |
|
Product Number
|
Model 0300-1262 |
|
Product Name
|
Voltage Variable PIN Diode Attenuator |
|
Attenuator Type
|
Variable
|
|
Frequency
|
2 to 4 GHz
|
|
Insertion Loss
|
1.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Attenuator Type
Variable
Frequency
0.0 to 12.4 GHz
VSWR
1.35 :1
View Details
Eteily Technologies India Pvt. Ltd.
Attenuator Type
Fixed
Package Type
Connectorized
Connectors
SMA
View Details
Attenuation
30 dB
Package Type
TO-253-4, TO-253AA
View Details
Attenuation
31.5 dB
Package Type
20-VFQFN Exposed Pad
View Details