Mini-Circuits Attenuators LAT-30+

Description
30 DB SMT FIXED ATT, DC 1000 MHZ
Request a Quote Datasheet
Description
30 DB SMT FIXED ATT, DC 1000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-30+TR-ND - DigiKey
Thief River Falls, MN, United States
30 DB SMT FIXED ATT, DC 1000 MHZ

30 DB SMT FIXED ATT, DC 1000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-30+TR-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors 2.92mm, 3.5mm
View Details
Attenuators - 3157-FW-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details