Level 7, SMT Double Balanced Mixer, RF/LO Freq 2300 - 2700 MHz
Manufacturer: Mini-Circuits
Win Source Part Number: 41151-ADE-3G+
Family Name: ADE
Alternative Parts (Cross-Reference): X2T-09-301; X2H-09-301; X2M-09-301; X2L-09-301;
Introduction Date: February 07, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MIXER 2.3GHZ-2.7GHZ 6SMD Product overview: ADE-3G+ from Mini-Circuits is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3GHZ, 2.7GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.3GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-ADE-3G+ can be used for catalog matching and distributor lookup.
RF Mixer IC VSAT, ISM 2.3GHz ~ 2.7GHz
RF Mixer IC VSAT, ISM 2.3GHz ~ 2.7GHz
IC MIXER 2.3GHZ-2.7GHZ 6SMD
| Mini-Circuits | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | ADE-3G+ | 41151-ADE-3G+ | 861-ADE-3G+ | 3157-ADE-3G+TR-ND | ADE-3G+ | ADE-3G+ |
| Product Name | Level 7, SMT Double Balanced Mixer, RF/LO Freq 2300 - 2700 MHz | RF Mixers - ADE-3G+ | 2.3GHZ 2.7GHZ Rf Mixer | RF Mixers | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount | Tape & Reel (TR) | Surface Mount; 6-SMD, Flat Leads | Surface Mount; 6-SMD, Flat Leads |