Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21-13.6G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,750 Frequency Max (MHz) | 14,500 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,750 Frequency Max (MHz) | 14,500 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21-13.6G SQ is a space-qualified, 2-way in-phase power divider operating from 12.75 to 14.5 GHz, designed for high isolation and low VSWR using a stripline configuration. It has a maximum insertion loss of 0.6 dB, amplitude balance of 0.3 dB, phase balance of 6°, and isolation of 20 dB min. The unit supports a 10 W CW power rating with input and output VSWR of 1.22:1 max and weighs 31 g. It is connectorized and meets the space qualification requirements of Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDM-21-13.6G SQ is a space-qualified, 2-way in-phase power divider operating from 12.75 to 14.5 GHz, designed for high isolation and low VSWR using a stripline configuration. It has a maximum insertion loss of 0.6 dB, amplitude balance of 0.3 dB, phase balance of 6°, and isolation of 20 dB min. The unit supports a 10 W CW power rating with input and output VSWR of 1.22:1 max and weighs 31 g. It is connectorized and meets the space qualification requirements of Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21-13.6G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21-13.6G SQ
Power Dividers, Combiners, Hybrids PDM-21-13.6G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 12,750 Frequency Max (MHz) | 14,500 CW Power (W) | 10 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 12,750
  • Frequency Max (MHz) | 14,500
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21-13.6G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 12750.00 to 14500.00 MHz
Insertion Loss 0.60 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2-.071GB - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 54.00 to 88.00 MHz
Insertion Loss 0.45 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-20.2G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 19700.00 to 20700.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-58001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-2.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.30 dB
View Details