8-way power divider covering 5 to 1000 MHz with SMA female connectors, designed for wireless communications, radar, satellite systems, and test equipment. It features a maximum input VSWR of 1.8, output VSWR of 1.4, insertion loss of 2.5 dB (6 dB split), isolation of at least 18 dB, phase unbalance of ±4°, and amplitude unbalance of ±0.5 dB. The device handles 10 W as a splitter and 1 W as a combiner, operates from -40 to +85°C, and measures 122 × 56 × 12 mm with 50 Ω impedance. It includes a one-year standard warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o34122560 |
| Product Name | 8 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency | 5.00 to 1000.00 MHz |