Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-241-9.925G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 8,650 Frequency Max (MHz) | 11,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 17 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 8,650 Frequency Max (MHz) | 11,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 17 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-241-9.925G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-241-9.925G SQ
Power Dividers, Combiners, Hybrids PDM-241-9.925G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 8,650 Frequency Max (MHz) | 11,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 17 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 8,650
  • Frequency Max (MHz) | 11,200
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.9
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 17
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-241-9.925G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 8650.00 to 11200.00 MHz
Insertion Loss 0.90 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDH-20-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-12G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHD-3C-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-12.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 14500.00 MHz
Insertion Loss 1.30 dB
View Details