Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-261-4.45G SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 5,300 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 5,300 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-261-4.45G SQ is a space-qualified, in-phase power divider operating from 3.6 to 5.3 GHz, designed for high isolation and low VSWR using a stripline architecture. It features a 1.0 dB maximum insertion loss, 18 dB minimum isolation, 0.7 dB maximum amplitude balance, and 6° maximum phase balance, with a maximum input power of 1 W and a load VSWR not exceeding 1.22:1 on both input and output ports. The unit weighs 321 g and is connectorized. It complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-261-4.45G SQ is a space-qualified, in-phase power divider operating from 3.6 to 5.3 GHz, designed for high isolation and low VSWR using a stripline architecture. It features a 1.0 dB maximum insertion loss, 18 dB minimum isolation, 0.7 dB maximum amplitude balance, and 6° maximum phase balance, with a maximum input power of 1 W and a load VSWR not exceeding 1.22:1 on both input and output ports. The unit weighs 321 g and is connectorized. It complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-261-4.45G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-261-4.45G SQ
Power Dividers, Combiners, Hybrids PDM-261-4.45G SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 5,300 CW Power (W) | 1 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 3,600
  • Frequency Max (MHz) | 5,300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.7
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-261-4.45G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 5300.00 MHz
Insertion Loss 1.00 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2H-1.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 960.00 to 1200.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PD-20-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.15 dB
View Details