Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-40A-500

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-40A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-40A-500
Power Dividers, Combiners, Hybrids PDML-40A-500
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 20 Frequency Max (MHz) | 1,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 20
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-40A-500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21M-1.5GH - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-2.85G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2600.00 to 3100.00 MHz
Insertion Loss 0.70 dB
View Details