Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2-.495GF

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 250 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 250 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2-.495GF - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2-.495GF
Power Dividers, Combiners, Hybrids QHF-2-.495GF
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 250 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 250
  • Frequency Max (MHz) | 500
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.25
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2-.495GF
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.25 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHF-2A-60 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 57.00 to 63.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81M-13G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-40-75 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9.90 to 140.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-30A-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 300.00 MHz
Insertion Loss 1.20 dB
View Details