Marki Microwave LLC PBR-0006, High Isolation Power Combiner PBR-0006

Description
The PBR-0006 is a 300 kHz to 6 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 40 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.
Request a Quote Datasheet
Description
The PBR-0006 is a 300 kHz to 6 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 40 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PBR-0006, High Isolation Power Combiner - PBR-0006 - Marki Microwave LLC
Morgan Hill, CA, United States
PBR-0006, High Isolation Power Combiner
PBR-0006
PBR-0006, High Isolation Power Combiner PBR-0006
The PBR-0006 is a 300 kHz to 6 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 40 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.

The PBR-0006 is a 300 kHz to 6 GHz high isolation power combiner. This power combiner features a unique hand tuned construction based on a bridge coupler that enables 40 dB typical isolation across the operational bandwidth. High isolation power combiners are ideal for power combining uncorrelated signals, such as when performing intermodulation distortion (IMD) tests like IP2 and IP3. Their higher insertion loss and uncontrolled phase balance makes them unsuitable for power dividing applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number PBR-0006
Product Name PBR-0006, High Isolation Power Combiner
Package Type / Form Factor Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

PD-0030, Resistive Power Divider - PD-0030 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 30000.00 MHz
View Details
4 - 22 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0422CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 4000.00 to 22000.00 MHz
View Details
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-1260FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-1260SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details