Altech Corp. Push Buttons/ 22mm Polycarbonate Enclosures 153-901

Description
Polycarbonate Enclosures
Request a Quote Datasheet
Description
Polycarbonate Enclosures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Polycarbonate Enclosures
153-901
Push Buttons/ 22mm Polycarbonate Enclosures 153-901
Polycarbonate Enclosures

Polycarbonate Enclosures

Buy Now Datasheet
PB Series Enclosures - 153-901 - Altech Corp.
Flemington, NJ, USA
PB Series Enclosures
153-901
PB Series Enclosures 153-901
Pushbutton enclosure for one 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts

Pushbutton enclosure for one 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts

Buy Now Datasheet
Boxes - 1920-1663-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Cover Included 3.701"" L x 3.701"" W (94.00mm x 94.00mm) X 3.189"" (81.00mm)"

"Box Polycarbonate (PC) Gray Cover Included 3.701"" L x 3.701"" W (94.00mm x 94.00mm) X 3.189"" (81.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 153-901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
153-901
Enclosures, Boxes, & Cases 153-901
PB1-L, 94x94x81mm Enclosure

PB1-L, 94x94x81mm Enclosure

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 153-901 153-901 1920-1663-ND 153-901
Product Name Push Buttons/ 22mm Polycarbonate Enclosures PB Series Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box
Shape Rectangular Rectangular
Length 3.7 inch (94 mm) 3.7 inch (93.98 mm)
Width 3.7 inch (94 mm) 3.7 inch (93.98 mm)
Depth 3.19 inch (81 mm) 3.19 inch (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-906-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
TK Series Enclosures - 128-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TG Series Enclosures - 100-405-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers
TK Series Enclosures - 130-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers