Enclosure made of polycarbonate with a transparent cover, measuring 124 mm x 122 mm x 55 mm (4.88 in x 4.80 in x 2.17 in), rated IP67 and UL Recognized, with a temperature range of -40°C to 120°C (-40°F to 248°F). The enclosure features smooth sidewalls, an integrated cover retainer, and a 97 mm x 95 mm x 0.4 mm recess in the cover. The gasket material is polyurethane.
Enclosure, Polycarbonate, Gray with transparent cover, smooth walls
TGPC1212-6-toS, 124x122x55mm
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 201-005-91 | 201-005-91 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 4.88 inch (124 mm) | |
| Width | 4.8 inch (122 mm) | |
| Depth | 2.17 inch (55.12 mm) |